TE Connectivity Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity BEGA878NN0000050A000

Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9726
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9726
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9726
Product Name Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 101VL05 - Powell Electronics, Inc.
Nicomatic North America
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details