TE Connectivity Industrial Circular Connectors BEGA120NN00000200000

Description
TE Connectivity BEGA120NN00000200000
Request a Quote Datasheet
Description
TE Connectivity BEGA120NN00000200000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2050059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2050059
Industrial Circular Connectors 2050059
TE Connectivity BEGA120NN00000200000

TE Connectivity BEGA120NN00000200000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9723
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9723
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2050059 73AH9723
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers