TE Connectivity Circular Connector Housings BEGA116NN00000201000

Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 2452-BEGA116NN00000201000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BEGA116NN00000201000-ND
Circular Connector Housings 2452-BEGA116NN00000201000-ND
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4091
Circular Conn, Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4091
CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2452-BEGA116NN00000201000-ND 31AJ4091
Product Name Circular Connector Housings Circular Conn, Rcpt, 6Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details