TE Connectivity Circular Connector Housings BEGA116NN00000200000

Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 2452-BEGA116NN00000200000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-BEGA116NN00000200000-ND
Circular Connector Housings 2452-BEGA116NN00000200000-ND
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9722
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9722
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2452-BEGA116NN00000200000-ND 73AH9722
Product Name Circular Connector Housings Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details