TE Connectivity Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity BEDC880NN0000052A000

Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9721
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9721
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9721
Product Name Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers