TE Connectivity Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity BEDC854NN0000052A000

Description
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9719
Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9719
CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9719
Product Name Circular Connector, Rcpt, 12Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details