TE Connectivity Industrial Circular Connectors BEDC110NN00001216000

Description
TE Connectivity BEDC110NN00001216000
Request a Quote Datasheet
Description
TE Connectivity BEDC110NN00001216000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2050062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2050062
Industrial Circular Connectors 2050062
TE Connectivity BEDC110NN00001216000

TE Connectivity BEDC110NN00001216000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9718
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9718
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2050062 73AH9718
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers