TE Connectivity Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity BEDC106NN00001216000

Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9717
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9717
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9717
Product Name Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details