TE Connectivity Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity BEDC106NN00001200000

Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9716
Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9716
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:SpeedTec 923 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9716
Product Name Circular Connector, Rcpt, 6Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Bulkhead Socket - SALE-9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details