CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4080 |
| Product Name | Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |