The Circular Connector, Right Angle Receptacle, 9 Positions, from the Intercontec range by TE Connectivity, features a metal shell with blue chromium plating and is designed for cable-to-panel applications. It has a shell size of 23 and is rated for power circuit applications with an operating voltage of up to 630 VAC. The connector is shielded and has an IP67 environmental protection rating, making it suitable for harsh conditions. It operates within a temperature range of -20 to 130 °C and has a durability rating of 500 cycles. The connector is compliant with various industry standards, including UL 94V-0 for flammability. It is not sealable and utilizes a Speedtec mating retention type with a flange panel mount feature. This product is suitable for applications requiring reliable electrical connections in demanding environments.
CIRCULAR CONN, R/A RCPT, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4079 |
| Product Name | Circular Conn, R/a Rcpt, 9Pos, Panel; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |