TE Connectivity ™ Chassis Mount Resistors BDS4B250R47K

Description
470 mOhms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS4B250R47K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS4B250R47K-ND
Chassis Mount Resistors BDS4B250R47K-ND
470 mOhms ±10% 250W Thick Film Chassis Mount Resistor

470 mOhms ±10% 250W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BDS4B250R47K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS4B250R47K
Chassis Mount Resistors BDS4B250R47K
RES CHAS MNT 0.47 OHM 10% 250W

RES CHAS MNT 0.47 OHM 10% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number BDS4B250R47K-ND BDS4B250R47K
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details