TE Connectivity 100W 1ohm 500V Resistor BDS4B1001R0K

Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 1ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS4B1001R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS4B1001R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 1ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS4B1001R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS4B1001R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 1ohm 500V Resistor - 54-BDS4B1001R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 1ohm 500V Resistor
54-BDS4B1001R0K
100W 1ohm 500V Resistor 54-BDS4B1001R0K
Fixed Resistor, Metal Glaze/thick Film, 100W, 1ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS4B1001R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS4B1001R0K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 100W, 1ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS4B1001R0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS4B1001R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A106159-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106159-ND
Chassis Mount Resistors A106159-ND
1 Ohms ±10% 100W Thick Film Chassis Mount Resistor

1 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BDS4B1001R0K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS4B1001R0K
Chassis Mount Resistors BDS4B1001R0K
RES CHAS MNT 1 OHM 10% 100W

RES CHAS MNT 1 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-BDS4B1001R0K A106159-ND BDS4B1001R0K
Product Name 100W 1ohm 500V Resistor Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use; High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers