BDS2A60030RJ -- BDS 2A 600 30R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2A 600 30R 5% Cgs - Te Connectivity
BDS2A60030RJ
Description
BDS 2A 600 30R 5%
Description
BDS 2A 600 30R 5%
Suppliers
Bds 2A 600 30R 5% Cgs - Te Connectivity
94X4247
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X4247 |
|
Product Name
|
Bds 2A 600 30R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details