4.7 Ohms ±10% 250W Thick Film Chassis Mount Resistor
PLANAR RES.-CHASSIS MOUNT BDS 2
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BDS2A2504R7K-ND | 1111-BDS2A2504R7K-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Frequency | General Use; High Frequency |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Box |
| Resistance Range | 4.7 ohms |