BDS2A25043RF -- BDS 2 A 250 43R 1% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2 A 250 43R 1% Cgs - Te Connectivity
BDS2A25043RF
Description
BDS 2 A 250 43R 1%
Description
BDS 2 A 250 43R 1%
Suppliers
Bds 2 A 250 43R 1% Cgs - Te Connectivity
41AJ7889
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ7889 |
|
Product Name
|
Bds 2 A 250 43R 1% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details