220 Ohms ±10% 250W Thick Film Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | BDS2A250220RK-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Frequency |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Box |
| Resistance Range | 220 ohms |