1.5 Ohms ±5% 250W Thick Film Chassis Mount Resistor
BDS 2 A 250 1R5 5%
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BDS2A2501R5J-ND | 1111-BDS2A2501R5J-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Frequency | General Use; High Frequency |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Box |
| Resistance Range | 1.5 ohms |