BDS2A250100RK -- BDS 2 A 250 100R 10% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2 A 250 100R 10% Cgs - Te Connectivity
BDS2A250100RK
Description
BDS 2 A 250 100R 10%
Description
BDS 2 A 250 100R 10%
Suppliers
Bds 2 A 250 100R 10% Cgs - Te Connectivity
35AC0312
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0312 |
|
Product Name
|
Bds 2 A 250 100R 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers