BDS2A100680RK -- BDS 2 A 100 680R 10% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2 A 100 680R 10% Cgs - Te Connectivity
BDS2A100680RK
Description
BDS 2 A 100 680R 10%
Description
BDS 2 A 100 680R 10%
Suppliers
Bds 2 A 100 680R 10% Cgs - Te Connectivity
35AC0311
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0311 |
|
Product Name
|
Bds 2 A 100 680R 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers