TE Connectivity Chassis Mount Resistors BDS2A100680RK

Description
680 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS2A100680RK-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS2A100680RK-ND
Chassis Mount Resistors BDS2A100680RK-ND
680 Ohms ±10% 100W Thick Film Chassis Mount Resistor

680 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination - 70065320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
70065320
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination 70065320
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site
Chassis Mount Resistors - BDS2A100680RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A100680RK
Chassis Mount Resistors BDS2A100680RK
RES CHAS MNT 680 OHM 10% 100W

RES CHAS MNT 680 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number BDS2A100680RK-ND 70065320 BDS2A100680RK
Product Name Chassis Mount Resistors Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Surface Mount Technology (SMT / SMD) M4 Threaded
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details