TE Connectivity
Bds 2 A 100 50R 5% Cgs - Te Connectivity
BDS2A10050RJ
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Bds 2 A 100 50R 5% Cgs - Te Connectivity
94X4242
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
BDS2A10050RJ |
94X4242 |
|
Product Name
|
|
Bds 2 A 100 50R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details