TE Connectivity Chassis Mount Resistors BDS2A1004R7K

Description
4.7 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote
Description
4.7 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Thick Film, 4.7 Ohm, 100W, 10% from TE Connectivity is designed for applications requiring reliable performance in electrical circuits. It features a resistance value of 4.7 ohms and a power rating of 100 watts, making it suitable for high-power applications. The resistor has a voltage rating of 500V and a resistance tolerance of ±10%, ensuring consistent performance within specified limits. Additionally, it has a temperature coefficient of ±150ppm/°C, which indicates its stability across varying temperatures. This product is RoHS compliant, aligning with environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Resistor, Thick Film, 4.7 Ohm, 100W, 10% from TE Connectivity is designed for applications requiring reliable performance in electrical circuits. It features a resistance value of 4.7 ohms and a power rating of 100 watts, making it suitable for high-power applications. The resistor has a voltage rating of 500V and a resistance tolerance of ±10%, ensuring consistent performance within specified limits. Additionally, it has a temperature coefficient of ±150ppm/°C, which indicates its stability across varying temperatures. This product is RoHS compliant, aligning with environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106181-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106181-ND
Chassis Mount Resistors A106181-ND
4.7 Ohms ±10% 100W Thick Film Chassis Mount Resistor

4.7 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2251121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251121
Chassis Mount Resistors 2251121
BDS100 thickfilm power resistor,4R7 100W

BDS100 thickfilm power resistor,4R7 100W

Supplier's Site
Chassis Mount Resistors - 2251121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251121P
Chassis Mount Resistors 2251121P
BDS100 thickfilm power resistor,4R7 100W

BDS100 thickfilm power resistor,4R7 100W

Supplier's Site
Chassis Mount Resistors - 1354692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1354692
Chassis Mount Resistors 1354692
BDS100 thickfilm power resistor,4R7 100W

BDS100 thickfilm power resistor,4R7 100W

Supplier's Site
Chassis Mount Resistors - BDS2A1004R7K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A1004R7K
Chassis Mount Resistors BDS2A1004R7K
RES CHAS MNT 4.7 OHM 10% 100W

RES CHAS MNT 4.7 OHM 10% 100W

Supplier's Site Datasheet
Resistor;Thick Film;Res 4.7 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination - 70065330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 4.7 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
70065330
Resistor;Thick Film;Res 4.7 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination 70065330
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site
Resistor, Thick Film, 4.7 Ohm, 100W, 10%; Resistance Cgs Te Connectivity - 16R3768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7 Ohm, 100W, 10%; Resistance Cgs Te Connectivity
16R3768
Resistor, Thick Film, 4.7 Ohm, 100W, 10%; Resistance Cgs Te Connectivity 16R3768
RESISTOR, THICK FILM, 4.7 OHM, 100W, 10%; Resistance:4.7ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7 OHM, 100W, 10%; Resistance:4.7ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A106181-ND 2251121 2251121P BDS2A1004R7K 70065330 16R3768
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Thick Film;Res 4.7 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination Resistor, Thick Film, 4.7 Ohm, 100W, 10%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications Power Applications General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Screw Terminals; Planar Planar M4 Threaded Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details