47 Ohms ±10% 100W Thick Film Chassis Mount Resistor
BDS100 thickfilm power resistor,47R 100W
BDS100 thickfilm power resistor,47R 100W
BDS100 thickfilm power resistor,47R 100W
Fixed Resistor, Metal Glaze/thick Film, 100W, 47ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A10047RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 47ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 47ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10047RK can be used for catalog matching and distributor lookup.
RES CHAS MNT 47 OHM 10% 100W
THICK FILM RESISTOR, 47 OHM, 100W, 10%; Resistance:47ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106180-ND | 2251193 | 2251193P | 54-BDS2A10047RK | BDS2A10047RK | 16R3769 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 100W 47ohm 500V Resistor | Chassis Mount Resistors | Thick Film Resistor, 47 Ohm, 100W, 10%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use; High Frequency | Power Applications | Power Applications | |||
| Technology / Construction | Thick Film (Chip) | Thick film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | SOT-227-2 | Screw Terminals; Planar | Planar | M4 Threaded | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms |