TE Connectivity Chassis Mount Resistors BDS2A1003R3K

Description
3.3 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106178-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106178-ND
Chassis Mount Resistors A106178-ND
3.3 Ohms ±10% 100W Thick Film Chassis Mount Resistor

3.3 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
2 A Resistor - 54-BDS2A1003R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A Resistor
54-BDS2A1003R3K
2 A Resistor 54-BDS2A1003R3K
Planar Resistors - Chassis Mount BDS 2 A 100 3R3 10% Product overview: BDS2A1003R3K from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 A, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A1003R3K can be used for catalog matching and distributor lookup.

Planar Resistors - Chassis Mount BDS 2 A 100 3R3 10% Product overview: BDS2A1003R3K from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 A, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A1003R3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - BDS2A1003R3K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A1003R3K
Chassis Mount Resistors BDS2A1003R3K
RES CHAS MNT 3.3 OHM 10% 100W

RES CHAS MNT 3.3 OHM 10% 100W

Supplier's Site Datasheet
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination - 70065327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
70065327
Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination 70065327
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number A106178-ND 54-BDS2A1003R3K BDS2A1003R3K 70065327
Product Name Chassis Mount Resistors 2 A Resistor Chassis Mount Resistors Resistor;Thick Film;Res 3.3 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
Configuration Single Resistor
Category / Application General Use; High Frequency General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 M4 Threaded Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details