TE Connectivity 100W 33ohm 500V Resistor BDS2A10033RK

Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 33ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A10033RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 33ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10033RK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 33ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A10033RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 33ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10033RK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 33ohm 500V Resistor - 54-BDS2A10033RK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 33ohm 500V Resistor
54-BDS2A10033RK
100W 33ohm 500V Resistor 54-BDS2A10033RK
Fixed Resistor, Metal Glaze/thick Film, 100W, 33ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A10033RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 33ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10033RK can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 100W, 33ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A10033RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 33ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 33ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10033RK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 2251187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251187
Chassis Mount Resistors 2251187
BDS100 thickfilm power resistor,33R 100W

BDS100 thickfilm power resistor,33R 100W

Supplier's Site
Chassis Mount Resistors - 2251187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251187P
Chassis Mount Resistors 2251187P
BDS100 thickfilm power resistor,33R 100W

BDS100 thickfilm power resistor,33R 100W

Supplier's Site
Chassis Mount Resistors - 1638758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1638758
Chassis Mount Resistors 1638758
BDS100 thickfilm power resistor,33R 100W

BDS100 thickfilm power resistor,33R 100W

Supplier's Site
Chassis Mount Resistors - A106177-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106177-ND
Chassis Mount Resistors A106177-ND
33 Ohms ±10% 100W Thick Film Chassis Mount Resistor

33 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BDS2A10033RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A10033RK
Chassis Mount Resistors BDS2A10033RK
RES CHAS MNT 33 OHM 10% 100W

RES CHAS MNT 33 OHM 10% 100W

Supplier's Site Datasheet
Resistor;Thick Film;Res 33 Ohms;Pwr-Rtg100 W;Tol 10%;SMT;Screw Termination - 70065321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 33 Ohms;Pwr-Rtg100 W;Tol 10%;SMT;Screw Termination
70065321
Resistor;Thick Film;Res 33 Ohms;Pwr-Rtg100 W;Tol 10%;SMT;Screw Termination 70065321
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site
Res, Thick Film, 33R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5009
Res, Thick Film, 33R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5009
RES, THICK FILM, 33R, 100W, SCREW; Resistance:33ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 33R, 100W, SCREW; Resistance:33ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-BDS2A10033RK 2251187 2251187P A106177-ND BDS2A10033RK 70065321 69AC5009
Product Name 100W 33ohm 500V Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Thick Film;Res 33 Ohms;Pwr-Rtg100 W;Tol 10%;SMT;Screw Termination Res, Thick Film, 33R, 100W, Screw; Resistance Cgs Te Connectivity
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS; No RoHS; No RoHS
Category / Application Power Applications Power Applications General Use; High Frequency General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details