TE Connectivity Chassis Mount Resistors BDS2A100330RK

Description
330 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS2A100330RK-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS2A100330RK-ND
Chassis Mount Resistors BDS2A100330RK-ND
330 Ohms ±10% 100W Thick Film Chassis Mount Resistor

330 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2251250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251250
Chassis Mount Resistors 2251250
BDS100 thick film power resistor,330R

BDS100 thick film power resistor,330R

Supplier's Site
Chassis Mount Resistors - 2251250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251250P
Chassis Mount Resistors 2251250P
BDS100 thick film power resistor,330R

BDS100 thick film power resistor,330R

Supplier's Site
Resistor;Thick Film;Res 330 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination - 70065319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 330 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
70065319
Resistor;Thick Film;Res 330 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination 70065319
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site
Chassis Mount Resistors - BDS2A100330RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A100330RK
Chassis Mount Resistors BDS2A100330RK
RES CHAS MNT 330 OHM 10% 100W

RES CHAS MNT 330 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BDS2A100330RK-ND 2251250 2251250P 70065319 BDS2A100330RK
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Thick Film;Res 330 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency Power Applications Power Applications General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Screw Terminals; Planar Planar Surface Mount Technology (SMT / SMD) M4 Threaded
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details