2.2 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Fixed Resistor, Metal Glaze/thick Film, 100W, 2.2ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A1002R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 2.2ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 2.2ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A1002R2K can be used for catalog matching and distributor lookup.
BDS100 thickfilm power resistor,2R2 100W
RES CHAS MNT 2.2 OHM 10% 100W
RESISTOR, THICK FILM, 2.2 OHM, 100W, 10%; Resistance:2.2ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, BDS Series, 2.2 ohm, 100 W, 10%, 500 V, SOT-227 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106176-ND | 54-BDS2A1002R2K | 2251109 | BDS2A1002R2K | 16R3761 | 24M0730 |
| Product Name | Chassis Mount Resistors | 100W 2.2ohm 500V Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Thick Film, 2.2 Ohm, 100W, 10%; Resistance Cgs Te Connectivity | Surface Mount Chip Resistor, Thick Film, Bds Series, 2.2 Ohm, 100 W, 10%, 500 V, Sot-227 Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use; High Frequency | Power Applications | ||||
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 | Screw Terminals; Planar | M4 Threaded | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |