2.2 kOhms ±10% 100W Thick Film Chassis Mount Resistor
RES CHAS MNT 2.2K OHM 10% 100W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BDS2A1002K2K-ND | BDS2A1002K2K |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Frequency | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 | M4 Threaded |
| Tolerance | 10 +/- % | 10 +/- % |