BDS2A100250RJ -- BDS 2 A 100 250R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2 A 100 250R 5% Cgs - Te Connectivity
BDS2A100250RJ
Description
BDS 2 A 100 250R 5%
Description
BDS 2 A 100 250R 5%
Datasheet
Suppliers
Bds 2 A 100 250R 5% Cgs - Te Connectivity
94X4239
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X4239 |
|
Product Name
|
Bds 2 A 100 250R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers