TE Connectivity Chassis Mount Resistors BDS2A10022RK

Description
22 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106158-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106158-ND
Chassis Mount Resistors A106158-ND
22 Ohms ±10% 100W Thick Film Chassis Mount Resistor

22 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
2 A Resistor - 54-BDS2A10022RK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A Resistor
54-BDS2A10022RK
2 A Resistor 54-BDS2A10022RK
Planar Resistors - Chassis Mount BDS 2 A 100 22R 10% Product overview: BDS2A10022RK from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 A, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10022RK can be used for catalog matching and distributor lookup.

Planar Resistors - Chassis Mount BDS 2 A 100 22R 10% Product overview: BDS2A10022RK from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 A, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A10022RK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - BDS2A10022RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A10022RK
Chassis Mount Resistors BDS2A10022RK
RES CHAS MNT 22 OHM 10% 100W

RES CHAS MNT 22 OHM 10% 100W

Supplier's Site Datasheet
Res, Thick Film, 22R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5041
Res, Thick Film, 22R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5041
RES, THICK FILM, 22R, 100W, SCREW; Resistance:22ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 22R, 100W, SCREW; Resistance:22ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106158-ND 54-BDS2A10022RK BDS2A10022RK 69AC5041
Product Name Chassis Mount Resistors 2 A Resistor Chassis Mount Resistors Res, Thick Film, 22R, 100W, Screw; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 M4 Threaded Screw Terminals
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details