TE Connectivity Chassis Mount Resistors BDS2A100220RK

Description
220 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106157-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106157-ND
Chassis Mount Resistors A106157-ND
220 Ohms ±10% 100W Thick Film Chassis Mount Resistor

220 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
100W 220ohm 500V Resistor - 54-BDS2A100220RK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 220ohm 500V Resistor
54-BDS2A100220RK
100W 220ohm 500V Resistor 54-BDS2A100220RK
Fixed Resistor, Metal Glaze/thick Film, 100W, 220ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A100220RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 220ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 220ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A100220RK can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 100W, 220ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A100220RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 220ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 220ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A100220RK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 220R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5040
Res, Thick Film, 220R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5040
RES, THICK FILM, 220R, 100W, SCREW; Resistance:220ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 220R, 100W, SCREW; Resistance:220ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - BDS2A100220RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A100220RK
Chassis Mount Resistors BDS2A100220RK
RES CHAS MNT 220 OHM 10% 100W

RES CHAS MNT 220 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A106157-ND 54-BDS2A100220RK 69AC5040 BDS2A100220RK
Product Name Chassis Mount Resistors 100W 220ohm 500V Resistor Res, Thick Film, 220R, 100W, Screw; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Screw Terminals M4 Threaded
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details