TE Connectivity Chassis Mount Resistors BDS2A10015RK

Description
15 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS2A10015RK-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS2A10015RK-ND
Chassis Mount Resistors BDS2A10015RK-ND
15 Ohms ±10% 100W Thick Film Chassis Mount Resistor

15 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BDS2A10015RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A10015RK
Chassis Mount Resistors BDS2A10015RK
RES CHAS MNT 15 OHM 10% 100W

RES CHAS MNT 15 OHM 10% 100W

Supplier's Site Datasheet
Res, Thick Film, 15R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5038
Res, Thick Film, 15R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5038
RES, THICK FILM, 15R, 100W, SCREW; Resistance:15ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 15R, 100W, SCREW; Resistance:15ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BDS2A10015RK-ND BDS2A10015RK 69AC5038
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 15R, 100W, Screw; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 M4 Threaded Screw Terminals
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details