TE Connectivity Chassis Mount Resistors BDS2A10010RK

Description
10 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106155-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106155-ND
Chassis Mount Resistors A106155-ND
10 Ohms ±10% 100W Thick Film Chassis Mount Resistor

10 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 10R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5037
Res, Thick Film, 10R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5037
RES, THICK FILM, 10R, 100W, SCREW; Resistance:10ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 10R, 100W, SCREW; Resistance:10ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - BDS2A10010RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A10010RK
Chassis Mount Resistors BDS2A10010RK
RES CHAS MNT 10 OHM 10% 100W

RES CHAS MNT 10 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A106155-ND 69AC5037 BDS2A10010RK
Product Name Chassis Mount Resistors Res, Thick Film, 10R, 100W, Screw; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Screw Terminals M4 Threaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details