TE Connectivity Chassis Mount Resistors BDS2A100100RK

Description
100 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105764-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105764-ND
Chassis Mount Resistors A105764-ND
100 Ohms ±10% 100W Thick Film Chassis Mount Resistor

100 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Tools - Crimpers, Applicators, Presses - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Tools - Crimpers, Applicators, Presses - Accessories
Tools - Crimpers, Applicators, Presses - Accessories
Manufacturer: AMIS Category: Tools - Crimpers, Applicators, Presses - Accessories Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Tools - Crimpers, Applicators, Presses - Accessories
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination - 70065332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination
70065332
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination 70065332
With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome. Features: 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with alternative terminations or flying leads are available, and custom designs are welcome.
Features:

  • 100 W in a 9.5 cm Footprint; Gives an Impressive Power Density of 10.5 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 2 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site
Res, Thick Film, 100R, 100W, Screw; Resistance Cgs Te Connectivity - 69AC5036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 100W, Screw; Resistance Cgs Te Connectivity
69AC5036
Res, Thick Film, 100R, 100W, Screw; Resistance Cgs Te Connectivity 69AC5036
RES, THICK FILM, 100R, 100W, SCREW; Resistance:100ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 100R, 100W, SCREW; Resistance:100ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - BDS2A100100RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A100100RK
Chassis Mount Resistors BDS2A100100RK
RES CHAS MNT 100 OHM 10% 100W

RES CHAS MNT 100 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105764-ND 70065332 69AC5036 BDS2A100100RK
Product Name Chassis Mount Resistors Tools - Crimpers, Applicators, Presses - Accessories Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 10%;SMT;Screw Termination Res, Thick Film, 100R, 100W, Screw; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency General Use
Technology / Construction Thick Film (Chip) Wirewound Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Surface Mount Technology (SMT / SMD) Screw Terminals M4 Threaded
Resistance Range 100 ohms 5 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details