The Circular Connector Plug, 9Pos, Panel from the Intercontec range by TE Connectivity features a 12-pin configuration suitable for panel mounting. It operates within a temperature range of -20 °C to 130 °C and has a clamping range of 6.5 mm to 8.5 mm. The connector provides an IP 66/67 protection rating when connected, ensuring resistance to dust and water ingress. It supports a maximum rated current of 5 A and a rated voltage of 63 V (AC/DC), with a rated insulation voltage of 1500 V. The product is designed for a pollution degree of 3 and an overvoltage category of III, making it suitable for various industrial applications. The housing is made from zinc diecast with a plastic coating, while the insulation insert is constructed from PBT and PA materials rated UL 94/V0. The connector is capable of withstanding up to 500 mating cycles, enhancing its durability for repeated use.
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35AJ1884 |
| Product Name | Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |