TE Connectivity Circular Conn, Plug, 6Pos, Panel; Product Range Intercontec - Te Connectivity BDFA107NN00000050000

Description
CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4075
Circular Conn, Plug, 6Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4075
CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4075
Product Name Circular Conn, Plug, 6Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers