The BD280-1130-15/16 is a bladed resettable overcurrent protection device rated for 14 V maximum operating voltage and a hold current of 12 A at 25°C. It has a maximum fault current rating of 100 A, a maximum power dissipation of 4.5 W in the tripped state, and a maximum resistance of 0.0070 Ω after reflow. The device measures 29.50 to 30.10 mm in length, 8.70 to 9.30 mm in width, and 10.75 to 11.25 mm in height. It is qualified to the PS400 specification, derived from AEC-Q200, and is designed for automotive applications including power distribution and electrical centers. The part is RoHS and ELV compliant and available in bulk or tape and reel packaging.
PTC Resettable Fuse Product overview: BD280-1130-15/16 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD280-1130-15/16
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-BD280-1130-15/16 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |