Macro Sensors BBP Series BBP 315-040

Description
The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).
Datasheet
Description
The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BBP Series - BBP 315-040 - Macro Sensors
Pennsauken, NJ, USA
BBP Series
BBP 315-040
BBP Series BBP 315-040
The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).

The Macro Sensors BBP LVDT family of 8 mm diameter pencil probe -type gaging probes offers ultra-precise measurement of dimensions in a wide variety of Q.C., SPC, and industrial metrology applications. They utilize a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize radial play and the effects of side loading. This results in the probes' exceptional repeatability of 0.000006 inch (0.15 µm).

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number BBP 315-040
Product Name BBP Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Displacement encoder - MLO-POT-225-TLF - Festo Corporation
Specs
Linearity 0.0700 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details