TE Connectivity Antennas BB8965C

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM, Vehicular, Cellular Primary Application : ISM, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM, Vehicular, Cellular Primary Application : ISM, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB8965C - TE Connectivity
Berwyn, PA, United States
Antennas
BB8965C
Antennas BB8965C
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM, Vehicular, Cellular Primary Application : ISM, Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM, Vehicular, Cellular
  • Primary Application : ISM, Vehicular, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now
RF Antennas - BB8965C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
BB8965C-ND
RF Antennas BB8965C-ND
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dB NMO Base Mount

Buy Now Datasheet
RF Antennas - BB8965C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB8965C
RF Antennas BB8965C
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 5dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number BB8965C BB8965C-ND BB8965C
Product Name Antennas RF Antennas RF Antennas
Applications ISM, Vehicular, Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers