TE Connectivity Antennas BB8962N

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Cellular, Vehicular Primary Application : Vehicular, ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Cellular, Vehicular Primary Application : Vehicular, ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB8962N - TE Connectivity
Berwyn, PA, United States
Antennas
BB8962N
Antennas BB8962N
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, Cellular, Vehicular Primary Application : Vehicular, ISM, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN, Cellular, Vehicular
  • Primary Application : Vehicular, ISM, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - BB8962N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
BB8962N-ND
RF Antennas BB8962N-ND
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz NMO Base Mount

Buy Now Datasheet
RF Antennas - BB8962N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB8962N
RF Antennas BB8962N
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz NMO Base Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number BB8962N BB8962N-ND BB8962N
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, ISM, Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99512TR-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Technology Type Molded
View Details
7 suppliers
Antennas - 2108936-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers