Body Features Compatible With Lamp Type : LED Primary Product Color : Blue
Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM [3.21 INCH ] Product Height : 44.96 MM [1.77 INCH ]
Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 300 Surge Protection (KAMP) : 20
Housing Features Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window
Industry Standards Compatible With Approved Standards Products : ANSI C136.10
Mechanical Attachment Mounting Options : Locking
Operation/Applicatio
n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On
Other Grade : Utility OFF/ON Ratio : 1.5:1
Packaging Features Packaging Method : Box
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia & New Zealand, Asia
Product Type Features Light Sensor : Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic
Usage Conditions Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
Body Features
- Compatible With Lamp Type : LED
- Primary Product Color : Blue
Dimensions
- MOV Diameter (MM) : 25
- Product Diameter : 81.53 MM [3.21 INCH ]
- Product Height : 44.96 MM [1.77 INCH ]
Electrical Characteristics
- Fail Mode : On
- Load Rating (Ballast) (VAMP) : 1800
- Load Rating (Tungsten) (WATT) : 1000
- Operating Voltage Range (VAC) : 105 - 305
- Relay Rating : 30A General Purpose
- Surge Protection (JOU) : 300
- Surge Protection (KAMP) : 20
Housing Features
- Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window
Industry Standards
- Compatible With Approved Standards Products : ANSI C136.10
Mechanical Attachment
- Mounting Options : Locking
Operation/Application
- Operating Frequency Range (HZ) : 50 - 60
- Turn ON Light Level (FC) : 1.5 (Optional 1 - 3)
- Turn ON Time Delay (SEC) : Instant On
Other
- Grade : Utility
- OFF/ON Ratio : 1.5:1
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia & New Zealand, Asia
Product Type Features
- Light Sensor : Filtered Silicon Phototransistor
- Street Lighting Photo Control Technology : Electronic
Usage Conditions
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]