TE Connectivity Antennas BB1442NS-L

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB1442NS-L - TE Connectivity
Berwyn, PA, United States
Antennas
BB1442NS-L
Antennas BB1442NS-L
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : Vehicular, VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, VHF
  • Primary Application : Vehicular, VHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 144 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-BB1442NS-L-ND - DigiKey
Thief River Falls, MN, United States
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number BB1442NS-L 994-BB1442NS-L-ND
Product Name Antennas RF Antennas
Applications Vehicular, VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 144.0 to 174.0 MHz 159.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2372112-2 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers