TE Connectivity Antennas BB1442NR

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB1442NR - TE Connectivity
Berwyn, PA, United States
Antennas
BB1442NR
Antennas BB1442NR
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 144 - 174 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 144 - 174
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - BB1442NR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
BB1442NR-ND
RF Antennas BB1442NR-ND
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - BB1442NR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB1442NR
RF Antennas BB1442NR
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number BB1442NR BB1442NR-ND BB1442NR
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 144.0 to 174.0 MHz 159.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details