HEAT-SHRINK TUBING, 2.26:1, 64MM, YELLOW; Shrink Ratio:2.26:1; I.D. Supplied - Imperial:0.79"; I.D. Supplied - Metric:20.1mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:2.52"; Length - Metric:64mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 40AH0910 |
| Product Name | Heat-Shrink Tubing, 2.26 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |