HEAT-SHRINK TUBING, 2.08:1, 51MM, ORANGE; Shrink Ratio:2.08:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:2.01"; Length - Metric:51.1mm RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Protective Sleeving |
Product Number | 40AH0889 |
Product Name | Heat-Shrink Tubing, 2.08 Raychem Te Connectivity |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |