TE Connectivity Connector Backshells BAE0205-00

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM  [0 - .25 INCH ] Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM  [0 - .25 INCH ] Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - BAE0205-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
BAE0205-00
Connector Backshells BAE0205-00
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM  [.25 INCH ] Compatible Cable Diameter Range : 0 - 6.3 MM  [0 - .25 INCH ] Product Length : 26.7 MM  [1.05 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 04 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel

Dimensions


  • Cable Entry Diameter : 6.35 MM  [.25 INCH ]
  • Compatible Cable Diameter Range : 0 - 6.3 MM  [0 - .25 INCH ]
  • Product Length : 26.7 MM  [1.05 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 04

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Braided

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number BAE0205-00
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details