Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 0 - 28.6 MM [0 - 1.13 INCH ] Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 0 - 28.6 MM [0 - 1.13 INCH ] Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 28.6 MM [1.12 INCH ] Compatible Cable Diameter Range : 0 - 28.6 MM [0 - 1.13 INCH ] Product Length : 44.6 MM [1.75 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Entry Size Code : 18
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
Primary Product Color : Olive Drab
Primary Product Material : Aluminum
Primary Product Plating Material : Cadmium
Dimensions
Cable Entry Diameter : 28.6 MM [1.12 INCH ]
Compatible Cable Diameter Range : 0 - 28.6 MM [0 - 1.13 INCH ]
Product Length : 44.6 MM [1.75 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 24
Other
Entry Size Code : 18
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Type : Braided
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]