TE Connectivity
Dmc-M Smod Plug 20 A Deutsch - Te Connectivity
BACC65BUMA
Description
DMC-M SMOD PLUG 20 A
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DMC-M SMOD PLUG 20 A
Request a Quote
Email Supplier
Suppliers
Dmc-M Smod Plug 20 A Deutsch - Te Connectivity
55X5397
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC65BUMA |
55X5397 |
|
Product Name
|
|
Dmc-M Smod Plug 20 A Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details