TE Connectivity
983 8C 8#12 Pin Recp Deutsch - Te Connectivity
BACC63CN1808P7
Description
983 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 8C 8#12 Pin Recp Deutsch - Te Connectivity
01X9071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CN1808P7 |
01X9071 |
|
Product Name
|
|
983 8C 8#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers